Texas Instruments High-Performance Analog Voltage Reference TLV431BCDBVRE4

Description
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-5
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TLV431BCDBVRE4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431BCDBVRE4-ND
Voltage Reference TLV431BCDBVRE4-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TLV431BCDBVRE4 - 900226-TLV431BCDBVRE4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431BCDBVRE4
900226-TLV431BCDBVRE4
PMIC - PMIC - Voltage Reference - TLV431BCDBVRE4 900226-TLV431BCDBVRE4
Manufacturer: Texas Instruments Win Source Part Number: 900226-TLV431BCDBVRE 4 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Shunt Voltage Reference IC Adjustable 1.24V 6 VV ±0.5% 15 mA SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Family Name: TLV431 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900226-TLV431BCDBVRE4
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Shunt Voltage Reference IC Adjustable 1.24V 6 VV ±0.5% 15 mA SOT-23-5
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TLV431
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
1.24V SOT-23 Precision Voltage Reference IC
693-TLV431BCDBVRE4
1.24V SOT-23 Precision Voltage Reference IC 693-TLV431BCDBVRE4
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 1.24V, PDSO5, GREEN, PLASTIC, SOT-23, 5 PIN Product overview: TLV431BCDBVRE4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BCDBVRE4 can be used for catalog matching and distributor lookup.

1-OUTPUT THREE TERM VOLTAGE REFERENCE, 1.24V, PDSO5, GREEN, PLASTIC, SOT-23, 5 PIN Product overview: TLV431BCDBVRE4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BCDBVRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - TLV431BCDBVRE4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLV431BCDBVRE4
PMIC - Voltage Reference TLV431BCDBVRE4
IC VREF SHUNT ADJ 0.5% SOT23-5

IC VREF SHUNT ADJ 0.5% SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLV431BCDBVRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLV431BCDBVRE4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLV431BCDBVRE4
IC VREF SHUNT ADJ 0.5% SOT23-5

IC VREF SHUNT ADJ 0.5% SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLV431BCDBVRE4-ND 900226-TLV431BCDBVRE4 693-TLV431BCDBVRE4 TLV431BCDBVRE4 TLV431BCDBVRE4
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TLV431BCDBVRE4 1.24V SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt
Package Type Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SOT-23-5 Other; SC-74A, SOT-753
Accuracy 0.5000 %
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM285-2.5-N Micropower Voltage Reference Diode - LM285BXM-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers
PMIC - Voltage Reference - 8503003YC - Lingto Electronic Limited
Specs
IQ 17 mA
View Details
PMIC - Voltage Reference - ISL21009BFB50ZR5314 - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.1800 mA
View Details