High-Output-Drive Operational Amplifier 8-MSOP-PowerPAD -40 to 125
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1270450-TLV4112IDGNR
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 700μA
Amplifier Type: General Purpose
Slew Rate: 1.57V/μs
Gain Bandwidth Product: 2.7MHz
Current - Input Bias: 0.3pA
Voltage - Input Offset: 175μV
Current - Output / Channel: 320mA
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: TLV4112
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 6V
2.7MHz Op Amp, 320mA Output, 2-Ch, HTSSOP Product overview: TLV4112IDGNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MHz, 320mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.7MHz, 320mA, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4112IDGNRG4 can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8HVSSOP
Operational Amplifiers - Op Amps High-Output-Drive Op Amp
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-HVSSOP
IC OPAMP GP 2 CIRCUIT 8HVSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV4112IDGNRG4 | TLV4112IDGNRG4-ND | 1270450-TLV4112IDGNRG4 | 687-TLV4112IDGNRG4 | TLV4112IDGNRG4 | TLV4112IDGNRG4 | TLV4112IDGNRG4 | TLV4112IDGNRG4 |
| Product Name | TLV4112 High-Output-Drive Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4112IDGNRG4 | 2.7MHz 320mA HTSSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 volts | ||||
| VOS | 3.5 millivolts | 0.1750 millivolts | 0.1750 millivolts | |||||
| Quiescent Current (IQ) | 1000 microamps | |||||||
| CMRR | 63 dB |