High-Output-Drive Operational Amplifier 8-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLV4112IDG4 |
| Product Name | TLV4112 High-Output-Drive Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 2.5 to 6 volts |
| VOS | 3.5 millivolts |
| Quiescent Current (IQ) | 1000 microamps |
| CMRR | 63 dB |