Texas Instruments High-Performance Analog 2.7MHz DIP Operational Amplifier IC TLV4111IP

Description
OP-AMP, 4000uV OFFSET-MAX, 2.7MHz BAND WIDTH, PDIP8, PLASTIC, DIP-8 Product overview: TLV4111IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.7MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4111IP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OP-AMP, 4000uV OFFSET-MAX, 2.7MHz BAND WIDTH, PDIP8, PLASTIC, DIP-8 Product overview: TLV4111IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.7MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4111IP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.7MHz DIP Operational Amplifier IC - 687-TLV4111IP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7MHz DIP Operational Amplifier IC
687-TLV4111IP
2.7MHz DIP Operational Amplifier IC 687-TLV4111IP
OP-AMP, 4000uV OFFSET-MAX, 2.7MHz BAND WIDTH, PDIP8, PLASTIC, DIP-8 Product overview: TLV4111IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.7MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4111IP can be used for catalog matching and distributor lookup.

OP-AMP, 4000uV OFFSET-MAX, 2.7MHz BAND WIDTH, PDIP8, PLASTIC, DIP-8 Product overview: TLV4111IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.7MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4111IP can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4111IP - 1270446-TLV4111IP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4111IP
1270446-TLV4111IP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4111IP 1270446-TLV4111IP
Manufacturer: Texas Instruments Win Source Part Number: 1270446-TLV4111IP Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MCP601-I/P; TLV4111CP; MAX4289ESA+; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1270446-TLV4111IP
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): MCP601-I/P; TLV4111CP; MAX4289ESA+;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
 - TLV4111IP - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 4000uV Offset-Max, CMOS, PDIP8

Operational Amplifier, 1 Func, 4000uV Offset-Max, CMOS, PDIP8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV4111IP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV4111IP
Instrumentation, OP Amps, Buffer Amps TLV4111IP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TLV4111IP 1270446-TLV4111IP TLV4111IP TLV4111IP
Product Name 2.7MHz DIP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4111IP Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Package Type DIP; PDIP; PDIP8 DIP; 8-DIP (0.300\", 7.62mm)
Life Cycle Stage Obsolete Active
Source Current (IS) 0.7000 milliamps
VOS 0.1750 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126E/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers