Texas Instruments 2.7MHz 6V SOIC Operational Amplifier IC TLV4111IDRG4

Description
Op Amp, 2.7MHz BW, 175uV Vos, 6V, 1-Ch, SOIC-8 Product overview: TLV4111IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MHz, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.7MHz, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4111IDRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Op Amp, 2.7MHz BW, 175uV Vos, 6V, 1-Ch, SOIC-8 Product overview: TLV4111IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MHz, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.7MHz, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4111IDRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.7MHz 6V SOIC Operational Amplifier IC
687-TLV4111IDRG4
2.7MHz 6V SOIC Operational Amplifier IC 687-TLV4111IDRG4
Op Amp, 2.7MHz BW, 175uV Vos, 6V, 1-Ch, SOIC-8 Product overview: TLV4111IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MHz, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.7MHz, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4111IDRG4 can be used for catalog matching and distributor lookup.

Op Amp, 2.7MHz BW, 175uV Vos, 6V, 1-Ch, SOIC-8 Product overview: TLV4111IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MHz, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.7MHz, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4111IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4111IDRG4 - 1270445-TLV4111IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4111IDRG4
1270445-TLV4111IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4111IDRG4 1270445-TLV4111IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1270445-TLV4111IDRG4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MCP606T-I/SN; OPA336UA; OPA336UA/2K5; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270445-TLV4111IDRG4
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): MCP606T-I/SN; OPA336UA; OPA336UA/2K5;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-TLV4111IDRG4 1270445-TLV4111IDRG4
Product Name 2.7MHz 6V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4111IDRG4
Standards RoHS
Supply Voltage (VS) 2.5 to 6 volts
Slew Rate 1.57 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC5633IN - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 410 V/µs
Bandwidth 130 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD644JH - Lingto Electronic Limited
Specs
Source Current (IS) 3.5 milliamps
Bandwidth 0.2000 MHz
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2722EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 2 milliamps
Slew Rate 2.8 V/µs
View Details
4 suppliers