The TLV4111 is a single-channel operational amplifier designed for high output current applications, providing over 300 mA at 5 V with rail-to-rail output and a unity-gain bandwidth of 2.7 MHz. It operates from 2.5 V to 6 V supply voltage and has a supply current of 700 µA per channel. The device is available in the HVSSOP (DGN) package, measuring 3.4 mm by 3.4 mm, and is specified for industrial temperature range from −40°C to 125°C. The continuous RMS output current is limited to 350 mA for junction temperatures up to 105°C. The part includes a shutdown feature and supports controlled output slew rate of 1.5 V/µs.
High Output Drive, Low Voltage, Single Operational Amplifier 8-MSOP-PowerPAD -40 to 125
Low Voltage Op Amp, 2.7MHz GBW, 320mA Output, 1-Ch, HTSSOP Product overview: TLV4111IDGNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MHz, 320mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.7MHz, 320mA, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4111IDGNRG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1109468-TLV4111IDGNR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.57 V/μs
Current - Input Bias: 0.3pA
Voltage - Input Offset: 175μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 2.5 V to 6 V
Operating Supply Current: 700μA
Channel Output Current: 320mA
Gain Bandwidth Product (GBP): 2.7MHz
Alternative Parts (Cross-Reference): MCP6231-E/MS; TLV4111CDGNG4; TLV4111CDGNRG4;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT 8HVSSOP
Operational Amplifiers - Op Amps High Output Drive Low Voltage Single
IC OPAMP GP 1 CIRCUIT 8HVSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-HVSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV4111IDGNRG4 | 687-TLV4111IDGNRG4 | TLV4111IDGNRG4-ND | 1109468-TLV4111IDGNRG4 | TLV4111IDGNRG4 | TLV4111IDGNRG4 | TLV4111IDGNRG4 | TLV4111IDGNRG4 |
| Product Name | TLV4111 High Output Drive, Low Voltage, Single Operational Amplifier | 2.7MHz 320mA HTSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4111IDGNRG4 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 volts | ||||
| VOS | 3.5 millivolts | 0.1750 millivolts | 0.1750 millivolts | |||||
| Quiescent Current (IQ) | 1000 microamps | |||||||
| CMRR | 63 dB |