The TLV4111 is a single-channel, high-output-drive operational amplifier designed for applications requiring up to 300 mA output current. It operates from a 2.5 V to 6 V supply, features rail-to-rail output, a unity-gain bandwidth of 2.7 MHz, and a slew rate of 1.5 V/µs. The device consumes 700 µA per channel and is available in the 8-pin HVSSOP (DGN) PowerPAD package with thermal performance optimized for high-current operation. It is specified for industrial temperature range operation from -40°C to 125°C.
High Output Drive, Low Voltage, Single Operational Amplifier 8-MSOP-PowerPAD -40 to 125
Operational Amplifier, 1 Func, 4000uV Offset-Max, CMOS, PDSO8
IC OPAMP GP 2.7MHZ RRO 8MSOP
| Texas Instruments | Rochester Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLV4111IDGNG4 | TLV4111IDGNG4 | 815-TLV4111IDGNG4 |
| Product Name | TLV4111 High Output Drive, Low Voltage, Single Operational Amplifier | IC OPAMP GP 2.7MHZ RRO 8MSOP | |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.5 to 6 volts | ||
| VOS | 3.5 millivolts | ||
| Quiescent Current (IQ) | 1000 microamps | ||
| CMRR | 63 dB |