The TLV4111 is a single-channel operational amplifier designed for high output drive applications, capable of sourcing or sinking more than 300 mA at 5 V. It operates from a 2.5 V to 6 V supply and features rail-to-rail output, a unity-gain bandwidth of 2.7 MHz, and a slew rate of 1.5 V/µs. The device consumes 700 µA per channel and is specified for industrial temperature range from −40°C to 125°C. It is packaged in an 8-pin HVSSOP (DGN) PowerPAD package, which provides enhanced thermal performance for high-current operation. The TLV4111 includes a shutdown feature for power-saving modes.
High Output Drive, Low Voltage, Single Operational Amplifier 8-MSOP-PowerPAD -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 033070-TLV4111IDGN
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.57 V/μs
Current - Input Bias: 0.3pA
Voltage - Input Offset: 175μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 2.5 V to 6 V
Operating Supply Current: 700μA
Channel Output Current: 320mA
Gain Bandwidth Product (GBP): 2.7MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 3500uV Offset-Max, CMOS, PDSO8
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-HVSSOP
1-Ch Op Amp, 2.7MHz BW, 320mA Out, 2.5-6V, HTSSOP Product overview: TLV4111IDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MHz, 320mA, 6V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.7MHz, 320mA, 6V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4111IDGN can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8HVSSOP
IC OPAMP GP 1 CIRCUIT 8HVSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-HVSSOP
Operational Amplifiers - Op Amps High Output Drive Low Voltage Single
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV4111IDGN | 033070-TLV4111IDGN | TLV4111IDGN | 296-34490-5-ND | 687-TLV4111IDGN | TLV4111IDGN | TLV4111IDGN | TLV4111IDGN | TLV4111IDGN |
| Product Name | TLV4111 High Output Drive, Low Voltage, Single Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4111IDGN | Instrumentation, Op Amps, Buffer Amps | 2.7MHz 320mA 6V HTSSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 volts | |||||
| VOS | 3.5 millivolts | 0.1750 millivolts | 0.1750 millivolts | ||||||
| Quiescent Current (IQ) | 1000 microamps | ||||||||
| CMRR | 63 dB |