High Output Drive, Low Voltage, Single Operational Amplifier w/Shutdown 8-SOIC -40 to 125
1-Ch Op Amp, 2.7MHz BW, 320mA Out, 6V, 8-SOIC Product overview: TLV4110IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MHz, 320mA, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.7MHz, 320mA, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4110IDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270439-TLV4110IDR
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 700μA
Amplifier Type: General Purpose
Slew Rate: 1.57V/μs
Gain Bandwidth Product: 2.7MHz
Current - Input Bias: 0.3pA
Voltage - Input Offset: 175μV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: TLV4110
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 6V
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
0.3pA Single 2.7MHz SOIC-8 Operational Amplifier ROHS
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps High Output Drive Low Voltage Single
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV4110IDR | 687-TLV4110IDR | 1270439-TLV4110IDR | 296-12301-1-ND | TLV4110IDR | TLV4110IDR | TLV4110IDR | TLV4110IDR | TLV4110IDR | TLV4110IDR |
| Product Name | TLV4110 High Output Drive, Low Voltage, Single Operational Amplifier w/Shutdown | 2.7MHz 320mA 6V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4110IDR | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier/Comparator >> Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 volts | 2.5 volts | |||||
| VOS | 3.5 millivolts | 0.1750 millivolts | 0.1750 millivolts | 0.1750 millivolts | ||||||
| Quiescent Current (IQ) | 1000 microamps | |||||||||
| CMRR | 63 dB |