1Ch Op Amp, 2.7MHz BW, 320mA Out, 6V, 110dB Gain, 8-MSOP Product overview: TLV4110IDGNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MHz, 320mA, 6V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.7MHz, 320mA, 6V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4110IDGNRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270438-TLV4110IDGNR
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): MAX4236AEUA+; TLV4110IDGNR; TLV4110IDGN;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLV4110IDGNRG4 | 1270438-TLV4110IDGNRG4 |
| Product Name | 2.7MHz 320mA 6V MSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4110IDGNRG4 |
| Standards | RoHS | |
| Supply Voltage (VS) | 2.5 to 6 volts | |
| Slew Rate | 1.57 V/µs |