High Output Drive, Low Voltage, Single Operational Amplifier w/Shutdown 8-MSOP-PowerPAD -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 033069-TLV4110IDGNR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.57 V/μs
Current - Input Bias: 0.3pA
Voltage - Input Offset: 175μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 2.5 V to 6 V
Operating Supply Current: 700μA
Channel Output Current: 320mA
Gain Bandwidth Product (GBP): 2.7MHz
Alternative Parts (Cross-Reference): MAX4236AEUA+; TLV4110IDGNRG4; TLV4110IDGN;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 3500uV Offset-Max, CMOS, PDSO8
1ch Op Amp, 2.7MHz BW, 320mA Out, 6V, HTSSOP Product overview: TLV4110IDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MHz, 320mA, 6V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.7MHz, 320mA, 6V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4110IDGNR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-HVSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-HVSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-HVSSOP
IC OPAMP GP 1 CIRCUIT 8HVSSOP
IC OPAMP GP 1 CIRCUIT 8HVSSOP
IC OPAMP GP 2.7MHZ RRO 8MSOP
Operational Amplifiers - Op Amps High Output Drive Low Voltage Single
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-HVSSOP
IC OPAMP GP 1 CIRCUIT 8HVSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV4110IDGNR | 033069-TLV4110IDGNR | TLV4110IDGNR | 687-TLV4110IDGNR | 296-10713-1-ND | TLV4110IDGNR | TLV4110IDGNR | 815-TLV4110IDGNR | TLV4110IDGNR | TLV4110IDGNR | TLV4110IDGNR |
| Product Name | TLV4110 High Output Drive, Low Voltage, Single Operational Amplifier w/Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4110IDGNR | 2.7MHz 320mA 6V HTSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 2.7MHZ RRO 8MSOP | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 volts | 2.5 volts | ||||||
| VOS | 3.5 millivolts | 0.1750 millivolts | 0.1750 millivolts | 0.1750 millivolts | |||||||
| Quiescent Current (IQ) | 1000 microamps | ||||||||||
| CMRR | 63 dB |