Texas Instruments High-Performance Analog Operational Amplifier IC TLV387DBVT

Description
ULTRA-HIGH PRECISION, ZERO-DRIFT Product overview: TLV387DBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV387DBVT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ULTRA-HIGH PRECISION, ZERO-DRIFT Product overview: TLV387DBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV387DBVT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-TLV387DBVT
Operational Amplifier IC 687-TLV387DBVT
ULTRA-HIGH PRECISION, ZERO-DRIFT Product overview: TLV387DBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV387DBVT can be used for catalog matching and distributor lookup.

ULTRA-HIGH PRECISION, ZERO-DRIFT Product overview: TLV387DBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV387DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319887-TLV387DBVT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319887-TLV387DBVT
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319887-TLV387DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1319887-TLV387DBVT Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 250 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 2.8V/µs Gain Bandwidth Product: 5.7 MHz Current - Input Bias: 60 pA Voltage - Input Offset: 1 µV Current - Supply: 570µA Current - Output / Channel: 55 mA Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Case / Package: SC-74A, SOT-753 ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 2 (1 Year) HTSUS: 8542.33.0001 Other Part Number: 296-TLV387DBVTDKR,29 6-TLV387DBVTCT,296-T LV387DBVTTR RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 1.7 V Voltage - Supply Span (Max): 5.5 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319887-TLV387DBVT
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 250
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 2.8V/µs
Gain Bandwidth Product: 5.7 MHz
Current - Input Bias: 60 pA
Voltage - Input Offset: 1 µV
Current - Supply: 570µA
Current - Output / Channel: 55 mA
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 2 (1 Year)
HTSUS: 8542.33.0001
Other Part Number: 296-TLV387DBVTDKR,296-TLV387DBVTCT,296-TLV387DBVTTR
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.7 V
Voltage - Supply Span (Max): 5.5 V

Buy Now
Instrumentation, Op Amps, Buffer Amps - 296-TLV387DBVTTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV387DBVTTR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV387DBVTTR-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV387DBVTCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV387DBVTCT-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV387DBVTCT-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV387DBVTDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV387DBVTDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV387DBVTDKR-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV387DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV387DBVT
Instrumentation, OP Amps, Buffer Amps TLV387DBVT
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV387DBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV387DBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV387DBVT
ULTRA-HIGH PRECISION, ZERO-DRIFT

ULTRA-HIGH PRECISION, ZERO-DRIFT

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV387DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV387DBVT
Integrated Circuits (ICs) - Linear - Amplifiers TLV387DBVT
ULTRA-HIGH PRECISION, ZERO-DRIFT

ULTRA-HIGH PRECISION, ZERO-DRIFT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TLV387DBVT 1319887-TLV387DBVT 296-TLV387DBVTTR-ND TLV387DBVT TLV387DBVT TLV387DBVT
Product Name Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.7 to 5.5 volts 1.7 volts
Slew Rate 2.8 V/µs 2.8 V/µs 2.8 V/µs 2.8 V/µs 2.80E-6 V/µs
Bandwidth 5.7 MHz 5.7 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448563P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type SOP; SOP-8
View Details
Analog - MTLF155AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD504LH - Lingto Electronic Limited
Specs
Source Current (IS) 1.5 milliamps
Bandwidth 0.3000 MHz
View Details