Manufacturer: Texas Instruments
Win Source Part Number: 1319497-TLV387DBVR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 2.8V/µs
Gain Bandwidth Product: 5.7 MHz
Current - Input Bias: 60 pA
Voltage - Input Offset: 1 µV
Current - Supply: 570µA
Current - Output / Channel: 55 mA
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 2 (1 Year)
HTSUS: 8542.33.0001
Other Part Number: 296-TLV387DBVRTR,296
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.7 V
Voltage - Supply Span (Max): 5.5 V
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
ULTRA-HIGH PRECISION, ZERO-DRIFT Product overview: TLV387DBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV387DBVR can be used for catalog matching and distributor lookup.
ULTRA-HIGH PRECISION, ZERO-DRIFT
ULTRA-HIGH PRECISION, ZERO-DRIFT
ULTRA-HIGH PRECISION, ZERO-DRIFT
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1319497-TLV387DBVR | 296-TLV387DBVRDKR-ND | 687-TLV387DBVR | TLV387DBVR | TLV387DBVR | TLV387DBVR | TLV387DBVR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Source Current (IS) | 0.5700 milliamps | 0.5700 milliamps | 0.5700 milliamps | 0.5700 milliamps | |||
| VOS | 1.00E-3 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | ||||
| IBIAS | 6.00E-5 µA | 6.00E-5 µA | 6.00E-5 µA | ||||
| GBW | 5.7 MHz | 5.7 MHz | 5.7 MHz |