Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV379IDBVR

Description
Win Source Part Number: 1108645-TLV379IDBVR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.03V/µs Gain Bandwidth Product: 90 kHz Current - Input Bias: 5 pA Voltage - Input Offset: 800 µV Current - Supply: 4µA Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-47843-6,TLV379ID BVR-ND,296-47843-2,2 96-47843-1 Base Product Number: TLV379 Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet
Description
Win Source Part Number: 1108645-TLV379IDBVR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.03V/µs Gain Bandwidth Product: 90 kHz Current - Input Bias: 5 pA Voltage - Input Offset: 800 µV Current - Supply: 4µA Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-47843-6,TLV379ID BVR-ND,296-47843-2,2 96-47843-1 Base Product Number: TLV379 Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1108645-TLV379IDBVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1108645-TLV379IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1108645-TLV379IDBVR
Win Source Part Number: 1108645-TLV379IDBVR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.03V/µs Gain Bandwidth Product: 90 kHz Current - Input Bias: 5 pA Voltage - Input Offset: 800 µV Current - Supply: 4µA Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-47843-6,TLV379ID BVR-ND,296-47843-2,2 96-47843-1 Base Product Number: TLV379 Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1108645-TLV379IDBVR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.03V/µs
Gain Bandwidth Product: 90 kHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 800 µV
Current - Supply: 4µA
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-47843-6,TLV379IDBVR-ND,296-47843-2,296-47843-1
Base Product Number: TLV379
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Singapore, Singapore
SOT-23 Operational Amplifier IC
687-TLV379IDBVR
SOT-23 Operational Amplifier IC 687-TLV379IDBVR
Low-Voltage, 4-µA, Rail-to-Rail I/O Operational Amplifier for Cost-Sensitive Systems 5-SOT-23 -40 to 125 Product overview: TLV379IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV379IDBVR can be used for catalog matching and distributor lookup.

Low-Voltage, 4-µA, Rail-to-Rail I/O Operational Amplifier for Cost-Sensitive Systems 5-SOT-23 -40 to 125 Product overview: TLV379IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV379IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-47843-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-47843-2-ND
Instrumentation, Op Amps, Buffer Amps 296-47843-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-47843-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-47843-6-ND
Instrumentation, Op Amps, Buffer Amps 296-47843-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-47843-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-47843-1-ND
Instrumentation, Op Amps, Buffer Amps 296-47843-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV379IDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV379IDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV379IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV379IDBVR
Operational Amplifiers - Op Amps TLV379IDBVR
Operational Amplifiers - Op Amps Low-Voltage, 4-++A, Rail-to-Rail I/O Operational Amplifier for Cost-Sensitive Systems 5-SOT-23 -40 to 125

Operational Amplifiers - Op Amps Low-Voltage, 4-++A, Rail-to-Rail I/O Operational Amplifier for Cost-Sensitive Systems 5-SOT-23 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV379IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV379IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers TLV379IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV379IDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV379IDBVR
Instrumentation, OP Amps, Buffer Amps TLV379IDBVR
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Instrumentation, OP Amps, Buffer Amps - TLV379IDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV379IDBVR
Instrumentation, OP Amps, Buffer Amps TLV379IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1108645-TLV379IDBVR 687-TLV379IDBVR 296-47843-2-ND TLV379IDBVR TLV379IDBVR TLV379IDBVR TLV379IDBVR TLV379IDBVR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.0040 milliamps 0.0040 milliamps 0.0040 milliamps 0.0040 milliamps
VOS 0.8000 millivolts 0.8000 millivolts 0.8000 millivolts
IBIAS 5.00E-6 µA 5.00E-6 µA 5.00E-6 µA
GBW 0.0900 MHz 0.0900 MHz 0.0900 MHz
Slew Rate 0.0300 V/µs 0.0300 V/µs 3.00E-8 V/µs 0.0300 V/µs 0.0300 V/µs
Unlock Full Specs
to access all available technical data