Manufacturer: Texas Instruments
Win Source Part Number: 1109467-TLV376IDBVT
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 0.3pA
Voltage - Input Offset: 40μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.75 V
Operating Supply Current: 815μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
5.5-MHz, 100-µV offset, 8-nV/√Hz noise, 815-µA power, precision operational amplifier 5-SOT-23 -40 to 125 Product overview: TLV376IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV376IDBVT can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Precision Amplifiers TLVx376, 5.5 MHz, Low-Noise, Low Quiescent Current, Precision Operational Amplifiers 5-SOT-23 -40 to 125
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1109467-TLV376IDBVT | 296-TLV376IDBVTDKR-ND | 687-TLV376IDBVT | TLV376IDBVT | TLV376IDBVT | TLV376IDBVT | TLV376IDBVT | TLV376IDBVT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV376IDBVT | Instrumentation, Op Amps, Buffer Amps | SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 volts | 2.2 volts | |||||
| Source Current (IS) | 0.8150 milliamps | 0.8150 milliamps | 0.8150 milliamps | 0.8150 milliamps | ||||
| VOS | 0.0400 millivolts | 0.0400 millivolts | 0.0400 millivolts | |||||
| IBIAS | 3.00E-7 µA | 3.00E-7 µA | 3.00E-7 µA | |||||
| GBW | 5.5 MHz | 5.5 MHz | 5.5 MHz |