Single, 800-nA, 1.8-V, RRIO Op Amp with Zero-Crossover Distortion for Cost-Sensitive Application 5-SC70 -40 to 125 Product overview: TLV369IDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV369IDCKT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Manufacturer: Texas Instruments
Win Source Part Number: 1109452-TLV369IDCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.005 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 800nA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 12kHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps 700-nA Op Amp
IC OPAMP GP 1 CIRCUIT SC70-5
OP-AMP, 12KHZ, 0.005V/US, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:12kHz; Slew Rate:0.005V/µs; Supply Voltage Range:± 0.9V to ± 2.75V, 1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLV369IDCKT | 296-44550-2-ND | 1109452-TLV369IDCKT | TLV369IDCKT | TLV369IDCKT | 27AJ0031 | TLV369IDCKT | TLV369IDCKT |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV369IDCKT | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, 12Khz, 0.005V/us, Sc-70-5; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 8.00E-4 milliamps | 8.00E-4 milliamps | 8.00E-4 milliamps | 8.00E-4 milliamps | ||||
| Slew Rate | 0.0050 V/µs | 0.0050 V/µs | 0.0050 V/µs | 5.00E-9 V/µs | ||||
| Package Type | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SC-70-5 | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 |