Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps TLV3542IDR

Description
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Request a Quote Datasheet
Description
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-45063-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-45063-2-ND
Instrumentation, Op Amps, Buffer Amps 296-45063-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-45063-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-45063-6-ND
Instrumentation, Op Amps, Buffer Amps 296-45063-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-45063-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-45063-1-ND
Instrumentation, Op Amps, Buffer Amps 296-45063-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1100162-TLV3542IDR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1100162-TLV3542IDR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1100162-TLV3542IDR
Win Source Part Number: 1100162-TLV3542IDR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 200 MHz Amplifier Type: CMOS Slew Rate: 150V/µs Gain Bandwidth Product: 100 MHz Current - Input Bias: 3 pA Voltage - Input Offset: 2 mV Current - Supply: 5.2mA (x2 Channels) Current - Output / Channel: 100 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): OPA356AIDBVR; TLV3541IDR; OPA2652U-1/2K5; NCS2502DG; LT1723IS8#PBF; LT1722CS8#PBFTLV3542 IDR .; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-45063-6,TLV3542I DR-ND,296-45063-1,29 6-45063-2 Base Product Number: TLV3542 Voltage - Supply Span (Min): 2.5 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1100162-TLV3542IDR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 200 MHz
Amplifier Type: CMOS
Slew Rate: 150V/µs
Gain Bandwidth Product: 100 MHz
Current - Input Bias: 3 pA
Voltage - Input Offset: 2 mV
Current - Supply: 5.2mA (x2 Channels)
Current - Output / Channel: 100 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): OPA356AIDBVR; TLV3541IDR; OPA2652U-1/2K5; NCS2502DG; LT1723IS8#PBF; LT1722CS8#PBFTLV3542IDR .;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-45063-6,TLV3542IDR-ND,296-45063-1,296-45063-2
Base Product Number: TLV3542
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Singapore, Singapore
Dual 200MHz SOIC Operational Amplifier IC
687-TLV3542IDR
Dual 200MHz SOIC Operational Amplifier IC 687-TLV3542IDR
Dual , 200MHz, RRIO, CMOS Operational Amplifier 8-SOIC -40 to 125 Product overview: TLV3542IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV3542IDR can be used for catalog matching and distributor lookup.

Dual , 200MHz, RRIO, CMOS Operational Amplifier 8-SOIC -40 to 125 Product overview: TLV3542IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV3542IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op-Amp, 100Mhz, 150V/us, Soic-8; No. Of Amplifiers Texas Instruments - 52AH7702 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 100Mhz, 150V/us, Soic-8; No. Of Amplifiers Texas Instruments
52AH7702
Op-Amp, 100Mhz, 150V/us, Soic-8; No. Of Amplifiers Texas Instruments 52AH7702
OP-AMP, 100MHZ, 150V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:100MHz; Slew Rate:150V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 100MHZ, 150V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:100MHz; Slew Rate:150V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV3542IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV3542IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV3542IDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
IC OPAMP GP 2 CIRCUIT 8SOIC - 815-TLV3542IDR - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 2 CIRCUIT 8SOIC
815-TLV3542IDR
IC OPAMP GP 2 CIRCUIT 8SOIC 815-TLV3542IDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV3542IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV3542IDR
Instrumentation, OP Amps, Buffer Amps TLV3542IDR
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - TLV3542IDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV3542IDR
Instrumentation, OP Amps, Buffer Amps TLV3542IDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV3542IDR
Operational Amplifiers - Op Amps TLV3542IDR
Operational Amplifiers - Op Amps Dual , 200MHz, RRIO, CMOS Operational Amplifier 8-SOIC -40 to 125

Operational Amplifiers - Op Amps Dual , 200MHz, RRIO, CMOS Operational Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV3542IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV3542IDR
Integrated Circuits (ICs) - Linear - Amplifiers TLV3542IDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 296-45063-2-ND 1100162-TLV3542IDR 687-TLV3542IDR 52AH7702 TLV3542IDR 815-TLV3542IDR TLV3542IDR TLV3542IDR TLV3542IDR TLV3542IDR
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Dual 200MHz SOIC Operational Amplifier IC Op-Amp, 100Mhz, 150V/us, Soic-8; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 2 CIRCUIT 8SOIC Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Features Rail-Rail-Out
Source Current (IS) 5.2 milliamps 5.2 milliamps 5.2 milliamps 5.2 milliamps
Slew Rate 150 V/µs 150 V/µs 150 V/µs 150 V/µs 1.50E-4 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data