Low-Voltage, Rail-to-Rail Output CMOS Operational Amplifiers 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1109438-TLV342IDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 75μA
Channel Output Current: 115mA
Gain Bandwidth Product (GBP): 2.3MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Dual CMOS Op Amp, 2.2MHz, Rail-to-Rail, 1.5-5.5V, VSSOP Product overview: TLV342IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.2MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.2MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV342IDGKR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC CMOS 2 CIRCUIT 8VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Operational Amplifiers - Op Amps Lo-Vltg Rail-to-Rail Output CMOS
IC CMOS 2 CIRCUIT 8VSSOP
IC CMOS 2 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV342IDGKR | 1109438-TLV342IDGKR | 687-TLV342IDGKR | 296-22848-6-ND | TLV342IDGKR | TLV342IDGKR | TLV342IDGKR | TLV342IDGKR | TLV342IDGKR |
| Product Name | TLV342 Low-Voltage, Rail-to-Rail Output CMOS Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV342IDGKR | Dual 2.2MHz 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 5.5 volts | 1.5 volts | ||||
| VOS | 4 millivolts | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 150 microamps | ||||||||
| CMRR | 50 dB |