The TLV342 is a dual-channel, low-voltage, rail-to-rail output CMOS operational amplifier designed for 1.5V to 5V single-supply operation. It offers a typical supply current of 70μA per channel, a gain bandwidth of 2.3MHz, and a slew rate of 0.9V/μs. The input common-mode voltage range extends from -0.2V to (V+ - 0.5V), and the offset voltage is 0.3mV typical. Operating temperature ranges from -40°C to 125°C. The device is available in SOIC, VSSOP, and X2QFN packages with respective body sizes of 4.90mm × 3.91mm, 3.00mm × 3.00mm, and 1.50mm × 2.00mm. ESD protection meets JESD22 requirements of 2000V HBM and 750V CDM.
Low-Voltage, Rail-to-Rail Output CMOS Operational Amplifiers 8-SOIC -40 to 125
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual 2.2MHz CMOS Op Amp, Rail-to-Rail Output, 1.5V-5.5V Product overview: TLV342ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.2MHz, 1.5V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.2MHz, 1.5V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV342ID can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 4000uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 900209-TLV342ID
Operating Temperature Range: -40°C ~ 125°C
Features: CMOS Amplifier Circuit Rail-to-Rail 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLV342
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-34481-5, TLV342ID-ND, TLV342IDE4, TLV342IDE4-ND, TLV342IDG4, TLV342IDG4-ND
IC CMOS 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Low-Voltage R-To-R Output CMOS
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV342ID | 296-34481-5-ND | 687-TLV342ID | TLV342ID | 900209-TLV342ID | TLV342ID | TLV342ID | TLV342ID | TLV342ID |
| Product Name | TLV342 Low-Voltage, Rail-to-Rail Output CMOS Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Dual 2.2MHz 1.5V 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV342ID | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 1.5 volts | ||||||
| VOS | 4 millivolts | 0.3000 millivolts | |||||||
| Quiescent Current (IQ) | 150 microamps | ||||||||
| CMRR | 50 dB |