Manufacturer: Texas Instruments
Win Source Part Number: 1109421-TLV333IDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 2μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 17μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 350kHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Single, 350 kHz, Low-Noise, RRIO, CMOS Operational Amplifier for Cost-Sensitive Systems 5-SOT-23 -40 to 125 Product overview: TLV333IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350 kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350 kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV333IDBVT can be used for catalog matching and distributor lookup.
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
OPAMP, 350KHZ, 0.16V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V, ± 900mV to ± 2.75V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature RoHS Compliant: Yes
Operational Amplifiers - Op Amps 350 kHz, Low-Noise, RRIO, CMOS Operational Amplifier for Cost-Sensitive Systems 5-SOT-23 -40 to 125
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 1109421-TLV333IDBVT | 296-43797-1-ND | 687-TLV333IDBVT | 1330721 | 1330721P | TLV333IDBVT | TLV333IDBVT | TLV333IDBVT | TLV333IDBVT | 29AH7899 | TLV333IDBVT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV333IDBVT | Instrumentation, Op Amps, Buffer Amps | 350 kHz SOT-23 Operational Amplifier IC | Op Amps | Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 350Khz, 0.16V/us, Sot-23-5; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | ||||||||
| Source Current (IS) | 0.0170 milliamps | 0.0170 milliamps | 0.0170 milliamps | 0.0170 milliamps | |||||||
| VOS | 0.0020 millivolts | 0.0020 millivolts | 0.0020 millivolts | ||||||||
| IBIAS | 7.00E-5 µA | 7.00E-5 µA | 7.00E-5 µA | ||||||||
| GBW | 0.3500 MHz | 0.3500 MHz | 0.3500 MHz |