Low-Power Stereo DAC with 4 Outputs, HP/Speaker Amplifier and 3D Effects 32-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033047-TLV320DAC32IR
Packaging: Reel - TR
Type: DAC
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 1.8V, 3.3V
Sampling Rate: 96k
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Serial Input Loading, PQCC32
24-Bit Stereo DAC, 4-Ch, I2C/Serial, 95dB SNR, 3.6V, VQFN Product overview: TLV320DAC32IRHBT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 3.6V, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320DAC32IRHBT
IC DAC 24BIT 96K 32VQFN
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV320DAC32IRHBT | 033047-TLV320DAC32IRHBT | TLV320DAC32IRHBT | 768-TLV320DAC32IRHBT | TLV320DAC32IRHBT |
| Product Name | TLV320DAC32 Low-Power Stereo DAC with 4 Outputs, HP/Speaker Amplifier and 3D Effects | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC32IRHBT | 3.6V VQFN Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | I2C | Serial; I2C; I2C, Serial | Serial | I2C, Serial | |
| Package Type | VQFN | 32-VQFN (5x5) | VQFN32 | VQFN | |
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 24 bits |