Low-Power Stereo DAC with 4 Outputs, HP/Speaker Amplifier and 3D Effects 32-VQFN -40 to 85
24-Bit Stereo DAC, 4-Ch, 96kHz, I2C/Serial, VQFN Product overview: TLV320DAC32IRHBRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 96kHz, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 96kHz, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320DAC32IRHBR
Manufacturer: Texas Instruments
Win Source Part Number: 1270406-TLV320DAC32I
Packaging: Reel - TR
Type: DAC
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.8V, 3.3V
Data Interface: I2C, Serial
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: TLV320DAC32
Categories: Integrated Circuits (ICs)
Sampling Rate: 96k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): TLV320DAC32IRHBTG4; TLV320DAC32IRHBR;
Introduction Date: July 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC DAC 24BIT 96K 32VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV320DAC32IRHBRG4 | 768-TLV320DAC32IRHBRG4 | 1270406-TLV320DAC32IRHBRG4 | TLV320DAC32IRHBRG4 |
| Product Name | TLV320DAC32 Low-Power Stereo DAC with 4 Outputs, HP/Speaker Amplifier and 3D Effects | 96kHz VQFN Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC32IRHBRG4 | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | I2C | I2C, Serial | Serial; I2C; I2C, Serial | |
| Package Type | VQFN | VQFN | ||
| Screening Level | Catalog | |||
| Resolution | 24 bits | 24 bits |