Texas Instruments TLV320DAC32 Low-Power Stereo DAC with 4 Outputs, HP/Speaker Amplifier and 3D Effects TLV320DAC32IRHBR

Description
Low-Power Stereo DAC with 4 Outputs, HP/Speaker Amplifier and 3D Effects 32-VQFN -40 to 85
Request a Quote Datasheet
Description
Low-Power Stereo DAC with 4 Outputs, HP/Speaker Amplifier and 3D Effects 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV320DAC32 Low-Power Stereo DAC with 4 Outputs, HP/Speaker Amplifier and 3D Effects - TLV320DAC32IRHBR - Texas Instruments
Dallas, TX, United States
TLV320DAC32 Low-Power Stereo DAC with 4 Outputs, HP/Speaker Amplifier and 3D Effects
TLV320DAC32IRHBR
TLV320DAC32 Low-Power Stereo DAC with 4 Outputs, HP/Speaker Amplifier and 3D Effects TLV320DAC32IRHBR
Low-Power Stereo DAC with 4 Outputs, HP/Speaker Amplifier and 3D Effects 32-VQFN -40 to 85

Low-Power Stereo DAC with 4 Outputs, HP/Speaker Amplifier and 3D Effects 32-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power VQFN Digital-to-Analog Converter IC
768-TLV320DAC32IRHBR
Low-Power VQFN Digital-to-Analog Converter IC 768-TLV320DAC32IRHBR
Low-Power Stereo DAC with 4 Outputs, HP/Speaker Amplifier and 3D Effects 32-VQFN -40 to 85 Product overview: TLV320DAC32IRHBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320DAC32IRHBR can be used for catalog matching and distributor lookup.

Low-Power Stereo DAC with 4 Outputs, HP/Speaker Amplifier and 3D Effects 32-VQFN -40 to 85 Product overview: TLV320DAC32IRHBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320DAC32IRHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC32IRHBR
1270405-TLV320DAC32IRHBR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC32IRHBR 1270405-TLV320DAC32IRHBR
Manufacturer: Texas Instruments Win Source Part Number: 1270405-TLV320DAC32I RHBR Packaging: Reel - TR Type: DAC Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8V, 3.3V Data Interface: I2C, Serial Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits (ICs) Sampling Rate: 96k Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): TLV320DAC32IRHBRG4; TLV320DAC32IRHBTG4; TLV320DAC32IRHBR; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270405-TLV320DAC32IRHBR
Packaging: Reel - TR
Type: DAC
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.8V, 3.3V
Data Interface: I2C, Serial
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits (ICs)
Sampling Rate: 96k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): TLV320DAC32IRHBRG4; TLV320DAC32IRHBTG4; TLV320DAC32IRHBR;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TLV320DAC32IRHBR - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PQCC32

D/A Converter, 1 Func, Serial Input Loading, PQCC32

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - TLV320DAC32IRHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
TLV320DAC32IRHBR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose TLV320DAC32IRHBR
IC DAC 24BIT 96K 32VQFN

IC DAC 24BIT 96K 32VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLV320DAC32IRHBR 768-TLV320DAC32IRHBR 1270405-TLV320DAC32IRHBR TLV320DAC32IRHBR TLV320DAC32IRHBR
Product Name TLV320DAC32 Low-Power Stereo DAC with 4 Outputs, HP/Speaker Amplifier and 3D Effects Low-Power VQFN Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC32IRHBR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type I2C I2C Serial; I2C; I2C, Serial Serial
Package Type VQFN VQFN VQFN32
Screening Level Catalog
Resolution 24 bits 24 bits
Unlock Full Specs
to access all available technical data