Amplifier IC Headphones, 2-Channel (Stereo) Class AB 25-DSBGA
IC AUDIO AMP AB 25-DSBGA
IC AUDIO AMP AB 25-DSBGA
IC AMP CLASS AB STEREO 25DSBGA
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 25-DSBGA
IC AMP CLASS AB STEREO 25DSBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 296-TLV320DAC3203IYZKRTR-ND | TLV320DAC3203IYZKR | TLV320DAC3203IYZKR | TLV320DAC3203IYZKR |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 1.5 to 1.95 volts | 1.5 to 1.95 volts | 1.95 to 1.5 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class AB | Class AB | ||
| Package Type | 25-UFBGA, DSBGA | 25-UFBGA, DSBGA | 25-UFBGA, DSBGA |