Manufacturer: Texas Instruments
Win Source Part Number: 809816-TLV320DAC3203
Packaging: Reel
Type: Class AB
Mounting Style: SMD
Features: Depop, I2C, I2S, Microphone, Mute, SPI, Volume Control
Output Type: Headphones, 2-Channel (Stereo)
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.5V ~ 1.95V
Part Number Series: TLV320DAC3203
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 24-VQFN (4x4)
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 24-VQFN (4x4)
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 24-VQFN (4x4)
Volume Control Circuit, CMOS, PQCC24
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 24-VQFN (4x4)
IC AMP CLASS AB STEREO 24VQFN
IC AMP CLASS AB STEREO 24VQFN
| Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 809816-TLV320DAC3203IRGET | 296-30606-1-ND | TLV320DAC3203IRGET | TLV320DAC3203IRGET | TLV320DAC3203IRGET | TLV320DAC3203IRGET |
| Product Name | Linear - Linear - Amplifiers - Audio - TLV320DAC3203IRGET | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | |
| Supply Voltage (VS) | 1.5 to 1.95 volts | 1.5 to 1.95 volts | 1.5 to 1.95 volts | 1.95 to 1.5 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class A; Class AB | Class AB | Class AB | |||
| Package Type | 24-VFQFN Exposed Pad | VQFN24 | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad |