Amplifier IC Headphones, 2-Channel (Stereo) Class AB 24-VQFN (4x4)
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 24-VQFN (4x4)
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 24-VQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1109417-TLV320DAC320
Packaging: Reel - TR
Type: Class AB
Features: Depop, I2C, I2S, Microphone, Mute, SPI, Volume Control
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Dimension: 24-VFQFN Exposed Pad
Supply Voltage - Operating: 1.5 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 24-VQFN (4x4)
IC AMP CLASS AB STEREO 24VQFN
IC AMP CLASS AB STEREO 24VQFN
IC AMP CLASS AB STEREO 24VQFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-50547-1-ND | 1109417-TLV320DAC3203IRGER | TLV320DAC3203IRGER | TLV320DAC3203IRGER | TLV320DAC3203IRGER | TLV320DAC3203IRGER |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TLV320DAC3203IRGER | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 1.5 to 1.95 volts | 1.5 to 1.95 volts | 1.5 to 1.95 volts | 1.95 to 1.5 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class AB | Class A; Class AB | Class AB | |||
| Package Type | 24-VFQFN Exposed Pad | 24-VQFN (4x4) | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | Surface Mount |