Texas Instruments Linear - Linear - Amplifiers - Audio - TLV320DAC3202BYZJR TLV320DAC3202BYZJR

Description
Manufacturer: Texas Instruments Win Source Part Number: 115595-TLV320DAC3202 BYZJR Packaging: Reel - TR Type: Class G Features: Depop, I2C, I2S, Short-Circuit and Thermal Protection, Shutdown, Volume Control Mounting: SMD (SMT) Output Type: Headphones, 2-Channel (Stereo) Categories: Integrated Circuits Case / Package: 20-DSBGA Dimension: 20-UFBGA, DSBGA Supply Voltage - Operating: 2.3 V to 4.8 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 115595-TLV320DAC3202 BYZJR Packaging: Reel - TR Type: Class G Features: Depop, I2C, I2S, Short-Circuit and Thermal Protection, Shutdown, Volume Control Mounting: SMD (SMT) Output Type: Headphones, 2-Channel (Stereo) Categories: Integrated Circuits Case / Package: 20-DSBGA Dimension: 20-UFBGA, DSBGA Supply Voltage - Operating: 2.3 V to 4.8 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - TLV320DAC3202BYZJR - 115595-TLV320DAC3202BYZJR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TLV320DAC3202BYZJR
115595-TLV320DAC3202BYZJR
Linear - Linear - Amplifiers - Audio - TLV320DAC3202BYZJR 115595-TLV320DAC3202BYZJR
Manufacturer: Texas Instruments Win Source Part Number: 115595-TLV320DAC3202 BYZJR Packaging: Reel - TR Type: Class G Features: Depop, I2C, I2S, Short-Circuit and Thermal Protection, Shutdown, Volume Control Mounting: SMD (SMT) Output Type: Headphones, 2-Channel (Stereo) Categories: Integrated Circuits Case / Package: 20-DSBGA Dimension: 20-UFBGA, DSBGA Supply Voltage - Operating: 2.3 V to 4.8 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 115595-TLV320DAC3202BYZJR
Packaging: Reel - TR
Type: Class G
Features: Depop, I2C, I2S, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Categories: Integrated Circuits
Case / Package: 20-DSBGA
Dimension: 20-UFBGA, DSBGA
Supply Voltage - Operating: 2.3 V to 4.8 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
BGA Audio Amplifier
742-TLV320DAC3202BYZJR
BGA Audio Amplifier 742-TLV320DAC3202BYZJR
IC,HEADPHONE DRIVER,BGA,20PIN,PLA STIC Product overview: TLV320DAC3202BYZJR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TLV320DAC3202BYZ JR can be used for catalog matching and distributor lookup.

IC,HEADPHONE DRIVER,BGA,20PIN,PLASTIC Product overview: TLV320DAC3202BYZJR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TLV320DAC3202BYZJR can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV320DAC3202BYZJR
Integrated Circuits (ICs) - Linear - Amplifiers TLV320DAC3202BYZJR
IC AMP CLASS G STEREO 20DSBGA

IC AMP CLASS G STEREO 20DSBGA

Supplier's Site
Linear - Amplifiers - Audio - TLV320DAC3202BYZJR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TLV320DAC3202BYZJR
Linear - Amplifiers - Audio TLV320DAC3202BYZJR
IC AMP CLASS G STEREO 20DSBGA

IC AMP CLASS G STEREO 20DSBGA

Supplier's Site Datasheet
Audio Amplifiers - TLV320DAC3202BYZJR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TLV320DAC3202BYZJR
Audio Amplifiers TLV320DAC3202BYZJR
Amplifier IC Headphones, 2-Channel (Stereo) Class G 20-DSBGA

Amplifier IC Headphones, 2-Channel (Stereo) Class G 20-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number 115595-TLV320DAC3202BYZJR 742-TLV320DAC3202BYZJR TLV320DAC3202BYZJR TLV320DAC3202BYZJR TLV320DAC3202BYZJR
Product Name Linear - Linear - Amplifiers - Audio - TLV320DAC3202BYZJR BGA Audio Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Audio Audio Amplifiers
Supply Voltage (VS) 2.3 to 4.8 volts 2.3 to 4.8 volts 4.8 to 2.3 volts 2.3 to 4.8 volts
Operation Class Class G Class G
Package Type 20-DSBGA Tape and Reel 20-UFBGA, DSBGA 20-UFBGA, DSBGA
Unlock Full Specs
to access all available technical data