Low-Power Audio DAC with miniDSP and 2.5W Mono Class-D Speaker Amplifier 32-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033046-TLV320DAC3120
Packaging: Reel - TR
Type: DAC
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 1.8V, 3.3V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Audio DAC 192ksps 24bit 32-Pin VQFN EP T/R Product overview: TLV320DAC3120IRHBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24bit, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24bit, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320DAC3120IRH
IC DAC 24BIT 192K 32VQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV320DAC3120IRHBR | 033046-TLV320DAC3120IRHBR | 768-TLV320DAC3120IRHBR | TLV320DAC3120IRHBR |
| Product Name | TLV320DAC3120 Low-Power Audio DAC with miniDSP and 2.5W Mono Class-D Speaker Amplifier | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC3120IRHBR | 24bit VQFN Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | I2C | Serial; I2C; I2C, Serial | ||
| Package Type | VQFN | 32-VQFN (5x5) | VQFN EP | |
| Screening Level | Catalog | |||
| Resolution | 32 bits |