The TLV320DAC3101 is a low-power stereo audio DAC with integrated headphone and Class-D speaker amplifiers, designed for portable audio applications. It features a 5-mm × 5-mm 32-pin VQFN package, supports sample rates from 8 kHz to 192 kHz, and provides a 1.29-W Class-D stereo speaker output with direct battery connection. The device includes 25 built-in digital audio processing blocks, programmable biquad and FIR filters, and a digital sine-wave generator. It operates with analog supplies from 2.7 V to 3.6 V, digital core from 1.65 V to 1.95 V, and Class-D from 2.7 V to 5.5 V. Audio interfaces include I2S, left-justified, right-justified, DSP, and TDM modes, controlled via I2C. The part is rated for operation from -40 °C to 85 °C.
Low-Power Stereo Audio DAC With Stereo Class-D Speaker Amplifier 32-VQFN -40 to 85
Stereo Audio DAC 192ksps 24bit 32-Pin VQFN EP T/R Product overview: TLV320DAC3101IRHBT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24bit, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24bit, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320DAC3101IRH
Manufacturer: Texas Instruments
Win Source Part Number: 1270404-TLV320DAC310
Packaging: Reel - TR
Type: DAC
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.8V, 3.3V
Data Interface: I2C, Serial
Resolution (Bits): 32 b
Voltage Supply Source: Analog and Digital
Family Name: TLV320DAC3101
Categories: Integrated Circuits (ICs)
Sampling Rate: 192k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): TLV320DAC3101IRHBR;
Introduction Date: December 01, 2009
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Serial Input Loading, PQCC32
IC DAC 32BIT 192K 32VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV320DAC3101IRHBT | 768-TLV320DAC3101IRHBT | 1270404-TLV320DAC3101IRHBT | TLV320DAC3101IRHBT | TLV320DAC3101IRHBT |
| Product Name | TLV320DAC3101 Low-Power Stereo Audio DAC With Stereo Class-D Speaker Amplifier | 24bit VQFN Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC3101IRHBT | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | I2C | I2C, Serial | Serial; I2C; I2C, Serial | Serial | |
| Package Type | VQFN | VQFN | VQFN32 | ||
| Screening Level | Catalog | ||||
| Resolution | 32 bits | 32 bits |