The TLV320DAC3100 is a low-power stereo audio DAC with a mono Class-D speaker amplifier for portable audio devices. It supports sample rates from 8 kHz to 192 kHz and drives a 4 Ω speaker at 2.5 W or an 8 Ω speaker at 1.6 W. The device includes 25 built-in digital audio processing blocks, a programmable PLL, and a digital sine-wave generator for tones. Audio interfaces include I2S, left-justified, right-justified, DSP, and TDM, controlled via I2C. Analog power is 2.7 V to 3.6 V, digital core is 1.65 V to 1.95 V, digital I/O is 1.1 V to 3.6 V, and Class-D supply is 2.7 V to 5.5 V. It is packaged in a 5 mm × 5 mm 32-pin VQFN and operates from -40 °C to 85 °C.
Low-Power Stereo Audio DAC With Mono Class-D Speaker Amplifier 32-VQFN -40 to 85
Stereo Audio DAC 192ksps 24b I2C/Serial VQFN Product overview: TLV320DAC3100IRHBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320DAC3100IRH
Manufacturer: Texas Instruments
Win Source Part Number: 033045-TLV320DAC3100
Packaging: Reel - TR
Type: DAC
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: TLV320DAC3100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 1.8V, 3.3V
Sampling Rate: 192k
Alternative Parts (Cross-Reference): TLV320DAC3100IRHBT;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC DAC 24BIT 192K 32VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV320DAC3100IRHBR | 768-TLV320DAC3100IRHBR | 033045-TLV320DAC3100IRHBR | TLV320DAC3100IRHBR |
| Product Name | TLV320DAC3100 Low-Power Stereo Audio DAC With Mono Class-D Speaker Amplifier | VQFN Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC3100IRHBR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | I2C | I2C, Serial | Serial; I2C; I2C, Serial | |
| Package Type | VQFN | VQFN | 32-VQFN (5x5) | |
| Screening Level | Catalog | |||
| Resolution | 32 bits | 24 bits |