Low-Power Stereo DAC with HP/Speaker Amplifier 32-VQFN -40 to 85
24-Bit 96kS/s Stereo Audio DAC IC, VQFN, Serial SPI Product overview: TLV320DAC26IRHBRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320DAC26IRHBR
IC DAC 24BIT 96K 32VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV320DAC26IRHBRG4 | 768-TLV320DAC26IRHBRG4 | TLV320DAC26IRHBRG4 |
| Product Name | TLV320DAC26 Low-Power Stereo DAC with HP/Speaker Amplifier | VQFN Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI | Serial, 4-WIRE, SPI | |
| Package Type | VQFN | VQFN | |
| Screening Level | Catalog | ||
| Resolution | 24 bits | 24 bits |