Texas Instruments TLV320DAC26 Low-Power Stereo DAC with HP/Speaker Amplifier TLV320DAC26IRHBR

Description
Low-Power Stereo DAC with HP/Speaker Amplifier 32-VQFN -40 to 85
Request a Quote Datasheet
Description
Low-Power Stereo DAC with HP/Speaker Amplifier 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV320DAC26 Low-Power Stereo DAC with HP/Speaker Amplifier - TLV320DAC26IRHBR - Texas Instruments
Dallas, TX, United States
TLV320DAC26 Low-Power Stereo DAC with HP/Speaker Amplifier
TLV320DAC26IRHBR
TLV320DAC26 Low-Power Stereo DAC with HP/Speaker Amplifier TLV320DAC26IRHBR
Low-Power Stereo DAC with HP/Speaker Amplifier 32-VQFN -40 to 85

Low-Power Stereo DAC with HP/Speaker Amplifier 32-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.4mA 3.3V VQFN Digital-to-Analog Converter IC
768-TLV320DAC26IRHBR
2.4mA 3.3V VQFN Digital-to-Analog Converter IC 768-TLV320DAC26IRHBR
24-Bit Stereo DAC, 96kS/s, 2.4mA, 3.3V, VQFN Product overview: TLV320DAC26IRHBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4mA, 3.3V, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 2.4mA, 3.3V, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320DAC26IRHBR can be used for catalog matching and distributor lookup.

24-Bit Stereo DAC, 96kS/s, 2.4mA, 3.3V, VQFN Product overview: TLV320DAC26IRHBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4mA, 3.3V, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 2.4mA, 3.3V, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320DAC26IRHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLV320DAC26IRHBR - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PQCC32

D/A Converter, 1 Func, Serial Input Loading, PQCC32

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - TLV320DAC26IRHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
TLV320DAC26IRHBR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose TLV320DAC26IRHBR
IC DAC 24BIT 96K 32VQFN

IC DAC 24BIT 96K 32VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLV320DAC26IRHBR 768-TLV320DAC26IRHBR TLV320DAC26IRHBR TLV320DAC26IRHBR
Product Name TLV320DAC26 Low-Power Stereo DAC with HP/Speaker Amplifier 2.4mA 3.3V VQFN Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI Serial, 4-WIRE, SPI Serial
Package Type VQFN VQFN VQFN32
Screening Level Catalog
Resolution 24 bits 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
7 suppliers
AMC7812 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7812SRGCR - Texas Instruments
Specs
Package Type HTQFP,VQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204BDWVR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers