Texas Instruments TLV320DAC26 Low-Power Stereo DAC with HP/Speaker Amplifier TLV320DAC26IRHB

Description
Low-Power Stereo DAC with HP/Speaker Amplifier 32-VQFN -40 to 85
Request a Quote Datasheet
Description
Low-Power Stereo DAC with HP/Speaker Amplifier 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV320DAC26 Low-Power Stereo DAC with HP/Speaker Amplifier - TLV320DAC26IRHB - Texas Instruments
Dallas, TX, United States
TLV320DAC26 Low-Power Stereo DAC with HP/Speaker Amplifier
TLV320DAC26IRHB
TLV320DAC26 Low-Power Stereo DAC with HP/Speaker Amplifier TLV320DAC26IRHB
Low-Power Stereo DAC with HP/Speaker Amplifier 32-VQFN -40 to 85

Low-Power Stereo DAC with HP/Speaker Amplifier 32-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.6V VQFN Digital-to-Analog Converter IC
768-TLV320DAC26IRHB
3.6V VQFN Digital-to-Analog Converter IC 768-TLV320DAC26IRHB
24-Bit Stereo DAC, 96kS/s, SPI, 2.7-3.6V, 97dB SNR, VQFN Product overview: TLV320DAC26IRHB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 3.6V, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320DAC26IRHB can be used for catalog matching and distributor lookup.

24-Bit Stereo DAC, 96kS/s, SPI, 2.7-3.6V, 97dB SNR, VQFN Product overview: TLV320DAC26IRHB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 3.6V, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320DAC26IRHB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLV320DAC26IRHB - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PQCC32

D/A Converter, 1 Func, Serial Input Loading, PQCC32

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC26IRHB
139727-TLV320DAC26IRHB
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC26IRHB 139727-TLV320DAC26IRHB
Manufacturer: Texas Instruments Win Source Part Number: 139727-TLV320DAC26IR HB Packaging: Tube/Rail Type: DAC Mounting: SMD (SMT) Data Interface: SPI Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 3.6 V Sampling Rate: 96k Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139727-TLV320DAC26IRHB
Packaging: Tube/Rail
Type: DAC
Mounting: SMD (SMT)
Data Interface: SPI
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Sampling Rate: 96k
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - TLV320DAC26IRHB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
TLV320DAC26IRHB
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose TLV320DAC26IRHB
IC DAC 24BIT 96K 32VQFN

IC DAC 24BIT 96K 32VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLV320DAC26IRHB 768-TLV320DAC26IRHB TLV320DAC26IRHB 139727-TLV320DAC26IRHB TLV320DAC26IRHB
Product Name TLV320DAC26 Low-Power Stereo DAC with HP/Speaker Amplifier 3.6V VQFN Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC26IRHB Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI SPI, Serial, 4-WIRE Serial SPI; SPI
Package Type VQFN VQFN VQFN32 32-VQFN (5x5)
Screening Level Catalog
Resolution 24 bits 24 bits
Unlock Full Specs
to access all available technical data