Low-Power Stereo DAC with HP Amplifier 28-VQFN -10 to 70
24-Bit Stereo DAC, 96kS/s, I2C/SPI, 4-Ch Out, VQFN Product overview: TLV320DAC23RHD from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320DAC23RHD can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, PQCC28
Manufacturer: Texas Instruments
Win Source Part Number: 1270397-TLV320DAC23R
Packaging: Tube
Type: DAC, Audio
Mounting Style: SMD
Sampling Rate (Per Second): 8k ~ 96k
Data Interface: I2S, SPI
Number of Channels: 2
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Supplier Device Package: 28-VQFN (5x5)
Temperature Range - Operating: -10°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: TLV320DAC23
Manufacturer Pack Quantity: 73
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.5V, 3.3V
IC DAC/AUD 24BIT 8K-96K 28VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV320DAC23RHD | 768-TLV320DAC23RHD | TLV320DAC23RHD | 1270397-TLV320DAC23RHD | TLV320DAC23RHD |
| Product Name | TLV320DAC23 Low-Power Stereo DAC with HP Amplifier | VQFN Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC23RHD | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | SPI; I2C | I2C, Serial, 2-Wire, 3-WIRE, SPI | Serial | SPI; I2S, SPI | |
| Package Type | BGA MICROSTAR JUNIOR,TSSOP,VQFN | VQFN | VQFN28 | ||
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 24 bits |