Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC23PWRG4 TLV320DAC23PWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 055168-TLV320DAC23PW RG4 Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S, SPI Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 1.5V, 3.3V Sampling Rate: 8k to 96k Alternative Parts (Cross-Reference): TLV320DAC23RHDG4; AK4370VN; TLV320DAC23RHDRG4; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055168-TLV320DAC23PW RG4 Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S, SPI Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 1.5V, 3.3V Sampling Rate: 8k to 96k Alternative Parts (Cross-Reference): TLV320DAC23RHDG4; AK4370VN; TLV320DAC23RHDRG4; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC23PWRG4
055168-TLV320DAC23PWRG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC23PWRG4 055168-TLV320DAC23PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 055168-TLV320DAC23PW RG4 Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S, SPI Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 1.5V, 3.3V Sampling Rate: 8k to 96k Alternative Parts (Cross-Reference): TLV320DAC23RHDG4; AK4370VN; TLV320DAC23RHDRG4; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055168-TLV320DAC23PWRG4
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S, SPI
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 1.5V, 3.3V
Sampling Rate: 8k to 96k
Alternative Parts (Cross-Reference): TLV320DAC23RHDG4; AK4370VN; TLV320DAC23RHDRG4;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V TSSOP Digital-to-Analog Converter IC
768-TLV320DAC23PWRG4
3.3V TSSOP Digital-to-Analog Converter IC 768-TLV320DAC23PWRG4
24-Bit 2-Ch DAC, 96kS/s, I2C/SPI, 3.3V, TSSOP Product overview: TLV320DAC23PWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 3.3V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320DAC23PWRG4 can be used for catalog matching and distributor lookup.

24-Bit 2-Ch DAC, 96kS/s, I2C/SPI, 3.3V, TSSOP Product overview: TLV320DAC23PWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 3.3V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320DAC23PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 055168-TLV320DAC23PWRG4 768-TLV320DAC23PWRG4
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC23PWRG4 3.3V TSSOP Digital-to-Analog Converter IC
Interface Type SPI; I2S, SPI I2C, Serial, 2-Wire, 3-WIRE, SPI
Package Type SOP; SSOP; TSSOP; 28-TSSOP TSSOP
Packing Method Tape Reel; Reel - TR
Unlock Full Specs
to access all available technical data