The TLV320DAC23PWG4 is a low-power stereo digital-to-analog converter (DAC) designed for portable audio applications. It features a built-in headphone amplifier, making it suitable for driving headphones directly. The device operates within a temperature range of -10°C to 70°C and is housed in a 28-pin TSSOP package. This DAC supports various digital audio interfaces, including I2S and PCM formats, and can operate in both master and slave modes. It offers a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring high-quality audio output. The device is optimized for low power consumption, making it ideal for battery-operated devices. Engineers looking for a compact and efficient audio solution for their projects may find the TLV320DAC23PWG4 to be a suitable choice due to its combination of performance, power efficiency, and integrated features.
Low-Power Stereo DAC with HP Amplifier 28-TSSOP -10 to 70
IC DAC/AUD 24BIT 8K-96K 28TSSOP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV320DAC23PWG4 | TLV320DAC23PWG4 |
| Product Name | TLV320DAC23 Low-Power Stereo DAC with HP Amplifier | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; I2C | |
| Package Type | BGA MICROSTAR JUNIOR,TSSOP,VQFN | SSOP |
| Screening Level | Catalog | |
| Resolution | 24 bits |