The TLV320DAC23PW is a low-power stereo DAC with a headphone amplifier in a 28-pin TSSOP package. It supports I2S, left-justified, right-justified, and DSP audio interface modes, and operates over a temperature range of -10°C to 70°C. The device includes analog line inputs and outputs, a stereo headphone output, and is controlled via SPI or two-wire serial interface.
Low-Power Stereo DAC with HP Amplifier 28-TSSOP -10 to 70
24-Bit Stereo DAC, 96kS/s, SPI/I2C, 4-Ch Out, 3.6V, TSSOP Product overview: TLV320DAC23PW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 3.6V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320DAC23PW can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, PDSO28
Manufacturer: Texas Instruments
Win Source Part Number: 132646-TLV320DAC23PW
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S, SPI
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 1.5V, 3.3V
Sampling Rate: 8k to 96k
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC DAC/AUD 24BIT 8K-96K 28TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV320DAC23PW | 768-TLV320DAC23PW | TLV320DAC23PW | 132646-TLV320DAC23PW | TLV320DAC23PW |
| Product Name | TLV320DAC23 Low-Power Stereo DAC with HP Amplifier | 3.6V TSSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC23PW | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | SPI; I2C | SPI, I2C, Serial, 2-Wire, 3-WIRE | Serial | SPI; I2S, SPI | |
| Package Type | BGA MICROSTAR JUNIOR,TSSOP,VQFN | TSSOP | SOP; SSOP; TSSOP28 | SOP; SSOP; TSSOP; 28-TSSOP | SSOP |
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 24 bits |