Low-Power Stereo DAC with HP Amplifier 28-VQFN -40 to 85
IC DAC/AUD 24BIT 8K-96K 28VQFN Product overview: TLV320DAC23IRHDR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320DAC23IRHDR
Manufacturer: Texas Instruments
Win Source Part Number: 213101-TLV320DAC23IR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S, SPI
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-VQFN (5x5)
Supply Voltage - Operating: 1.5V, 3.3V
Sampling Rate: 8k to 96k
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
D/A Converter, 1 Func, Serial Input Loading, PQCC28
IC DAC/AUD 24BIT 8K-96K 28VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV320DAC23IRHDR | 768-TLV320DAC23IRHDR | 213101-TLV320DAC23IRHDR | TLV320DAC23IRHDR | TLV320DAC23IRHDR |
| Product Name | TLV320DAC23 Low-Power Stereo DAC with HP Amplifier | 24BIT Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC23IRHDR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | SPI; I2C | I2C, Serial, 2-Wire, 3-WIRE, SPI | SPI; I2S, SPI | Serial | |
| Package Type | BGA MICROSTAR JUNIOR,TSSOP,VQFN | VQFN | 28-VQFN (5x5) | LCC32 | |
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 24 bits |