Low-Power Stereo DAC with HP Amplifier 28-VQFN -40 to 85
24-Bit Stereo DAC, 96kS/s, I2C/SPI, 3.3V, 100dB SNR, VQFN Product overview: TLV320DAC23IRHD from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 3.3V, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320DAC23IRHD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270395-TLV320DAC23I
Packaging: Tube
Type: DAC, Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 28-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.5V, 3.3V
Data Interface: I2S, SPI
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: TLV320
Categories: Integrated Circuits (ICs)
Sampling Rate: 8k ~ 96k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-VQFN (5x5)
Alternative Parts (Cross-Reference): AK4432VT; AK4430ET; CS43L21-CNZ;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Serial Input Loading, PQCC28
IC DAC/AUD 24BIT 8K-96K 28VQFN
IC DAC/AUD 24BIT 8K-96K 28VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV320DAC23IRHD | 768-TLV320DAC23IRHD | 1270395-TLV320DAC23IRHD | TLV320DAC23IRHD | 815-TLV320DAC23IRHD | TLV320DAC23IRHD |
| Product Name | TLV320DAC23 Low-Power Stereo DAC with HP Amplifier | 3.3V VQFN Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC23IRHD | IC DAC/AUD 24BIT 8K-96K 28VQFN | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | SPI; I2C | I2C, Serial, 2-Wire, 3-WIRE, SPI | SPI; I2S, SPI | Serial | Serial; SPI; I2C; I2S, SPI | |
| Package Type | BGA MICROSTAR JUNIOR,TSSOP,VQFN | VQFN | VQFN28 | 28-VFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||
| Resolution | 24 bits | 24 bits | 24 bits | |||
| Operating Temperature | -10 C (14 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |