Texas Instruments TLV320DAC23 Low-Power Stereo DAC with HP Amplifier TLV320DAC23IPW

Description
Low-Power Stereo DAC with HP Amplifier 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
Low-Power Stereo DAC with HP Amplifier 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV320DAC23 Low-Power Stereo DAC with HP Amplifier - TLV320DAC23IPW - Texas Instruments
Dallas, TX, United States
TLV320DAC23 Low-Power Stereo DAC with HP Amplifier
TLV320DAC23IPW
TLV320DAC23 Low-Power Stereo DAC with HP Amplifier TLV320DAC23IPW
Low-Power Stereo DAC with HP Amplifier 28-TSSOP -40 to 85

Low-Power Stereo DAC with HP Amplifier 28-TSSOP -40 to 85

Buy Now Datasheet
 - TLV320DAC23IPW - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO28

D/A Converter, 1 Func, Serial Input Loading, PDSO28

Supplier's Site Datasheet
Singapore, Singapore
TSSOP Digital-to-Analog Converter IC
768-TLV320DAC23IPW
TSSOP Digital-to-Analog Converter IC 768-TLV320DAC23IPW
24-Bit Stereo DAC, 96kS/s, SPI/I2C, 2-Ch, 100dB SNR, TSSOP Product overview: TLV320DAC23IPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320DAC23IPW can be used for catalog matching and distributor lookup.

24-Bit Stereo DAC, 96kS/s, SPI/I2C, 2-Ch, 100dB SNR, TSSOP Product overview: TLV320DAC23IPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320DAC23IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC23IPW
033043-TLV320DAC23IPW
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC23IPW 033043-TLV320DAC23IPW
Manufacturer: Texas Instruments Win Source Part Number: 033043-TLV320DAC23IP W Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S, SPI Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 1.5V, 3.3V Sampling Rate: 8k to 96k Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033043-TLV320DAC23IPW
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S, SPI
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 1.5V, 3.3V
Sampling Rate: 8k to 96k
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - TLV320DAC23IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
TLV320DAC23IPW
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose TLV320DAC23IPW
IC DAC/AUD 24BIT 8K-96K 28TSSOP

IC DAC/AUD 24BIT 8K-96K 28TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLV320DAC23IPW TLV320DAC23IPW 768-TLV320DAC23IPW 033043-TLV320DAC23IPW TLV320DAC23IPW
Product Name TLV320DAC23 Low-Power Stereo DAC with HP Amplifier TSSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC23IPW Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; I2C Serial SPI, Serial, I2C, 2-Wire, 3-WIRE SPI; I2S, SPI
Package Type BGA MICROSTAR JUNIOR,TSSOP,VQFN SOP; SSOP; TSSOP28 TSSOP SOP; SSOP; TSSOP; 28-TSSOP SSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

ADC102S101 2 Channel, 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC102S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC0802-N 8-Bit ?P Compatible A/D Converters - ADC0802LCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
TLV320DAC3100-Q1 Low-Power Stereo Audio DAC With Audio Processing . - 6PA3100IRHBRQ1 - Texas Instruments
Specs
Interface Type I2C
Package Type VQFN
Screening Level Automotive
View Details
4 suppliers
Analog to Digital Converters (ADC) - 296-ADC09DJ800AAVQ1-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers