Texas Instruments TLV320DAC23 Low-Power Stereo DAC with HP Amplifier TLV320DAC23GQE

Description
Low-Power Stereo DAC with HP Amplifier 80-BGA MICROSTAR JUNIOR -10 to 70
Request a Quote Datasheet
Description
Low-Power Stereo DAC with HP Amplifier 80-BGA MICROSTAR JUNIOR -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV320DAC23 Low-Power Stereo DAC with HP Amplifier - TLV320DAC23GQE - Texas Instruments
Dallas, TX, United States
TLV320DAC23 Low-Power Stereo DAC with HP Amplifier
TLV320DAC23GQE
TLV320DAC23 Low-Power Stereo DAC with HP Amplifier TLV320DAC23GQE
Low-Power Stereo DAC with HP Amplifier 80-BGA MICROSTAR JUNIOR -10 to 70

Low-Power Stereo DAC with HP Amplifier 80-BGA MICROSTAR JUNIOR -10 to 70

Buy Now Datasheet
3.3V Digital-to-Analog Converter IC - 768-TLV320DAC23GQE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Digital-to-Analog Converter IC
768-TLV320DAC23GQE
3.3V Digital-to-Analog Converter IC 768-TLV320DAC23GQE
24-Bit Stereo DAC, 96kS/s, SPI/I2C, 4-Ch Out, 3.3V, 100dB SNR, VFBGA Product overview: TLV320DAC23GQE from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 3.3V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320DAC23GQE can be used for catalog matching and distributor lookup.

24-Bit Stereo DAC, 96kS/s, SPI/I2C, 4-Ch Out, 3.3V, 100dB SNR, VFBGA Product overview: TLV320DAC23GQE from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 3.3V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320DAC23GQE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC23GQE
033042-TLV320DAC23GQE
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC23GQE 033042-TLV320DAC23GQE
Manufacturer: Texas Instruments Win Source Part Number: 033042-TLV320DAC23GQ E Packaging: Tray Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S, SPI Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 80-BGA MICROSTAR JUNIOR (5x5) Supply Voltage - Operating: 1.5V, 3.3V Sampling Rate: 8k to 96k Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033042-TLV320DAC23GQE
Packaging: Tray
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S, SPI
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 80-BGA MICROSTAR JUNIOR (5x5)
Supply Voltage - Operating: 1.5V, 3.3V
Sampling Rate: 8k to 96k
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TLV320DAC23GQE - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PBGA80

D/A Converter, 1 Func, Serial Input Loading, PBGA80

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - TLV320DAC23GQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
TLV320DAC23GQE
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose TLV320DAC23GQE
IC DAC/AUDIO 24BIT 8K-96K 80BGA

IC DAC/AUDIO 24BIT 8K-96K 80BGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLV320DAC23GQE 768-TLV320DAC23GQE 033042-TLV320DAC23GQE TLV320DAC23GQE TLV320DAC23GQE
Product Name TLV320DAC23 Low-Power Stereo DAC with HP Amplifier 3.3V Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC23GQE Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; I2C SPI, Serial, I2C, 2-Wire, 3-WIRE SPI; I2S, SPI Serial
Package Type BGA MICROSTAR JUNIOR,TSSOP,VQFN VFBGA 80-BGA MICROSTAR JUNIOR (5x5) BGA MICROSTAR JUNIOR-80
Screening Level Catalog
Resolution 24 bits 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
7 suppliers
DAC121S101QML-SP 12-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output - DAC121S101WGMPR - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CFP
Screening Level Space
View Details
6 suppliers
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers