Texas Instruments Interface - Interface - CODECs - TLV320AIC3254IRHBR TLV320AIC3254IRHBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033035-TLV320AIC3254 IRHBR Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 32 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 93 / 100 Dynamic Range, ADCs / DACs (db) Typ: 93 / 100 Family Name: TLV320AIC3254 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Analog Supply Voltage: 1.9 V to 3.6 V Digital Supply Voltage: 1.26 V to 1.95 V Alternative Parts (Cross-Reference): UCB1400BE-T; UCB1400BE-S; UCB1400BE,157; UCB1400BE; Introduction Date: September 01, 2008 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Consumer Electronics, Portable Devices, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033035-TLV320AIC3254 IRHBR Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 32 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 93 / 100 Dynamic Range, ADCs / DACs (db) Typ: 93 / 100 Family Name: TLV320AIC3254 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Analog Supply Voltage: 1.9 V to 3.6 V Digital Supply Voltage: 1.26 V to 1.95 V Alternative Parts (Cross-Reference): UCB1400BE-T; UCB1400BE-S; UCB1400BE,157; UCB1400BE; Introduction Date: September 01, 2008 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Consumer Electronics, Portable Devices, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLV320AIC3254IRHBR
033035-TLV320AIC3254IRHBR
Interface - Interface - CODECs - TLV320AIC3254IRHBR 033035-TLV320AIC3254IRHBR
Manufacturer: Texas Instruments Win Source Part Number: 033035-TLV320AIC3254 IRHBR Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 32 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 93 / 100 Dynamic Range, ADCs / DACs (db) Typ: 93 / 100 Family Name: TLV320AIC3254 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Analog Supply Voltage: 1.9 V to 3.6 V Digital Supply Voltage: 1.26 V to 1.95 V Alternative Parts (Cross-Reference): UCB1400BE-T; UCB1400BE-S; UCB1400BE,157; UCB1400BE; Introduction Date: September 01, 2008 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Consumer Electronics, Portable Devices, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 033035-TLV320AIC3254IRHBR
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 93 / 100
Dynamic Range, ADCs / DACs (db) Typ: 93 / 100
Family Name: TLV320AIC3254
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 1.9 V to 3.6 V
Digital Supply Voltage: 1.26 V to 1.95 V
Alternative Parts (Cross-Reference): UCB1400BE-T; UCB1400BE-S; UCB1400BE,157; UCB1400BE;
Introduction Date: September 01, 2008
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Consumer Electronics, Portable Devices, Communications & Networking

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 033035-TLV320AIC3254IRHBR
Product Name Interface - Interface - CODECs - TLV320AIC3254IRHBR
Interface Type Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - 5962-85127023A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1916829P - RS Components, Ltd.
Specs
Package Type SO
Resolution 14 bits
ADC Type Sigma
View Details