Manufacturer: Texas Instruments
Win Source Part Number: 033023-TLV320AIC3100
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: I2C
Resolution (Bits): 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 91 / 95
Family Name: TLV320AIC3100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Alternative Parts (Cross-Reference): TLV320AIC3100IRHBT;
Introduction Date: October 01, 2009
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 033023-TLV320AIC3100IRHBR |
| Product Name | Interface - Interface - CODECs - TLV320AIC3100IRHBR |
| Interface Type | I2C; I2C |