Manufacturer: Texas Instruments
Win Source Part Number: 009625-TLV320AIC23BP
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Resolution (Bits): 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 100
Dynamic Range, ADCs / DACs (db) Typ: 90 / 90
Family Name: TLV320AIC23B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.42 V to 3.6 V
Alternative Parts (Cross-Reference): ADAU1761BCPZ-RL; SSM2603CPZ-REEL; ADAU1361BCPZ-R7; ADAU1361XCPZ;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Consumer Electronics, Portable Devices, Communications & Networking
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 009625-TLV320AIC23BPWR |
| Product Name | Interface - Interface - CODECs - TLV320AIC23BPWR |
| Interface Type | Serial; I2C; I2C, Serial |