Texas Instruments Interface - Interface - CODECs - TLV320AIC23BIPW TLV320AIC23BIPW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1270363-TLV320AIC23B IPW Packaging: Tube Type: Stereo Audio Mounting Style: SMD Data Interface: I2C Resolution (Bits): 16 b, 20 b, 24 b, 32 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 100 Dynamic Range, ADCs / DACs (db) Typ: 90 / 90 Family Name: TLV320AIC23 Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): TLV320AIC23BIPWRQ1 ADAU1361XCPZ; SSM2603CPZ-R2; SSM2603CPZ-REEL; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: TLV320AIC23B Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 3.6V Supply Voltage , Digital: 1.42V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1270363-TLV320AIC23B IPW Packaging: Tube Type: Stereo Audio Mounting Style: SMD Data Interface: I2C Resolution (Bits): 16 b, 20 b, 24 b, 32 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 100 Dynamic Range, ADCs / DACs (db) Typ: 90 / 90 Family Name: TLV320AIC23 Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): TLV320AIC23BIPWRQ1 ADAU1361XCPZ; SSM2603CPZ-R2; SSM2603CPZ-REEL; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: TLV320AIC23B Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 3.6V Supply Voltage , Digital: 1.42V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - TLV320AIC23BIPW - 1270363-TLV320AIC23BIPW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLV320AIC23BIPW
1270363-TLV320AIC23BIPW
Interface - Interface - CODECs - TLV320AIC23BIPW 1270363-TLV320AIC23BIPW
Manufacturer: Texas Instruments Win Source Part Number: 1270363-TLV320AIC23B IPW Packaging: Tube Type: Stereo Audio Mounting Style: SMD Data Interface: I2C Resolution (Bits): 16 b, 20 b, 24 b, 32 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 100 Dynamic Range, ADCs / DACs (db) Typ: 90 / 90 Family Name: TLV320AIC23 Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): TLV320AIC23BIPWRQ1 ADAU1361XCPZ; SSM2603CPZ-R2; SSM2603CPZ-REEL; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: TLV320AIC23B Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 3.6V Supply Voltage , Digital: 1.42V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1270363-TLV320AIC23BIPW
Packaging: Tube
Type: Stereo Audio
Mounting Style: SMD
Data Interface: I2C
Resolution (Bits): 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 100
Dynamic Range, ADCs / DACs (db) Typ: 90 / 90
Family Name: TLV320AIC23
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): TLV320AIC23BIPWRQ1 ADAU1361XCPZ; SSM2603CPZ-R2; SSM2603CPZ-REEL;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: TLV320AIC23B
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 3.6V
Supply Voltage , Digital: 1.42V ~ 3.6V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1270363-TLV320AIC23BIPW
Product Name Interface - Interface - CODECs - TLV320AIC23BIPW
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data