Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose TLV320ADC5120IRTER

Description
Win Source Part Number: 1147567-TLV320ADC512 0IRTER Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Series: Burr-Brown™ Type: ADC, Audio Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Sampling Rate (Per Second): 7.35k ~ 768k Data Interface: I²C, I²S, TDM Number of Channels: 2 Voltage Supply Source: Analog and Digital Voltage - Supply: 1.7V ~ 1.9V, 3V ~ 3.6V, 1.65V ~ 1.95V, 3V ~ 3.6V Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TLV320ADC5120IRT ERTR,296-TLV320ADC51 20IRTERCT,296-TLV320 ADC5120IRTERDKR
Request a Quote Datasheet
Description
Win Source Part Number: 1147567-TLV320ADC512 0IRTER Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Series: Burr-Brown™ Type: ADC, Audio Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Sampling Rate (Per Second): 7.35k ~ 768k Data Interface: I²C, I²S, TDM Number of Channels: 2 Voltage Supply Source: Analog and Digital Voltage - Supply: 1.7V ~ 1.9V, 3V ~ 3.6V, 1.65V ~ 1.95V, 3V ~ 3.6V Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TLV320ADC5120IRT ERTR,296-TLV320ADC51 20IRTERCT,296-TLV320 ADC5120IRTERDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1147567-TLV320ADC5120IRTER
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1147567-TLV320ADC5120IRTER
Win Source Part Number: 1147567-TLV320ADC512 0IRTER Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Series: Burr-Brown™ Type: ADC, Audio Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Sampling Rate (Per Second): 7.35k ~ 768k Data Interface: I²C, I²S, TDM Number of Channels: 2 Voltage Supply Source: Analog and Digital Voltage - Supply: 1.7V ~ 1.9V, 3V ~ 3.6V, 1.65V ~ 1.95V, 3V ~ 3.6V Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TLV320ADC5120IRT ERTR,296-TLV320ADC51 20IRTERCT,296-TLV320 ADC5120IRTERDKR

Win Source Part Number: 1147567-TLV320ADC5120IRTER
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Series: Burr-Brown™
Type: ADC, Audio
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Sampling Rate (Per Second): 7.35k ~ 768k
Data Interface: I²C, I²S, TDM
Number of Channels: 2
Voltage Supply Source: Analog and Digital
Voltage - Supply: 1.7V ~ 1.9V, 3V ~ 3.6V, 1.65V ~ 1.95V, 3V ~ 3.6V
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLV320ADC5120IRTERTR,296-TLV320ADC5120IRTERCT,296-TLV320ADC5120IRTERDKR

Buy Now
ADC/DAC/Data Conversion >> ADC/DAC - Specialized - TLV320ADC5120IRTER - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
ADC/DAC/Data Conversion >> ADC/DAC - Specialized
TLV320ADC5120IRTER
ADC/DAC/Data Conversion >> ADC/DAC - Specialized TLV320ADC5120IRTER
WQFN-20(3x3) ADC/DAC - Specialized ROHS

WQFN-20(3x3) ADC/DAC - Specialized ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - TLV320ADC5120IRTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
TLV320ADC5120IRTER
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose TLV320ADC5120IRTER
STEREO-CHANNEL, 768-KHZ, BURR-BR

STEREO-CHANNEL, 768-KHZ, BURR-BR

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1147567-TLV320ADC5120IRTER TLV320ADC5120IRTER TLV320ADC5120IRTER
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose ADC/DAC/Data Conversion >> ADC/DAC - Specialized Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type I²C, I²S, TDM I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

DAC1280 Very Low Distortion Digital-to-Analog Converter for Seismic Applications - DAC1280IPW - Texas Instruments
Specs
Interface Type Bitstream
Package Type TSSOP
Screening Level Catalog
View Details
4 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1265255-SI8902D-A01-GSR - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers