92dB SNR Low-Power Stereo ADC with Digital Mic Support and miniDSP 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033009-TLV320ADC3101
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: DSP, I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: TLV320ADC3101
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 1.65 V to 1.95 V, 2.6 V to 3.6 V
Sampling Rate: 96k
Alternative Parts (Cross-Reference): MAX11254ATJ/V+; MAX11254ATJ/V+T; MAX11254ATJ+T;
Introduction Date: December 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
16-bit 92dB SNR Stereo ADC, 96kS/s, 2ch, I2C/Serial, VQFN Product overview: TLV320ADC3101IRGER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Dual, VQFN, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320ADC3101IRG
24 VQFN-24-EP(4x4) ADC/DAC - Specialized ROHS
IC ADC/AUDIO 24BIT 96K 24VQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV320ADC3101IRGER | 033009-TLV320ADC3101IRGER | 768-TLV320ADC3101IRGER | TLV320ADC3101IRGER | TLV320ADC3101IRGER |
| Product Name | TLV320ADC3101 92dB SNR Low-Power Stereo ADC with Digital Mic Support and miniDSP | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320ADC3101IRGER | 16-bit Dual VQFN Analog-to-Digital Converter IC | ADC/DAC/Data Conversion >> ADC/DAC - Specialized | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | I2C | DSP, I2S | I2C, Serial | DSP | |
| Package Type | VQFN | 24-VQFN (4x4) | VQFN | ||
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 16 bits | 24 bits | ||
| Dissipation | 17 milliwatts | 1700 milliwatts |