Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320ADC3100IRGER TLV320ADC3100IRGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 900199-TLV320ADC3100 IRGER Operating Temperature Range: -40°C ~ 85°C Features: ADC, Audio 24 b 8k ~ 96k I²C, I²S 24-VQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TLV320 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51685-6, 296-51685-1, 296-51685-2, TLV320ADC3100IRGER-N D
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900199-TLV320ADC3100 IRGER Operating Temperature Range: -40°C ~ 85°C Features: ADC, Audio 24 b 8k ~ 96k I²C, I²S 24-VQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TLV320 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51685-6, 296-51685-1, 296-51685-2, TLV320ADC3100IRGER-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320ADC3100IRGER
900199-TLV320ADC3100IRGER
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320ADC3100IRGER 900199-TLV320ADC3100IRGER
Manufacturer: Texas Instruments Win Source Part Number: 900199-TLV320ADC3100 IRGER Operating Temperature Range: -40°C ~ 85°C Features: ADC, Audio 24 b 8k ~ 96k I²C, I²S 24-VQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TLV320 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51685-6, 296-51685-1, 296-51685-2, TLV320ADC3100IRGER-N D

Manufacturer: Texas Instruments
Win Source Part Number: 900199-TLV320ADC3100IRGER
Operating Temperature Range: -40°C ~ 85°C
Features: ADC, Audio 24 b 8k ~ 96k I²C, I²S 24-VQFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV320
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51685-6, 296-51685-1, 296-51685-2, TLV320ADC3100IRGER-ND

Buy Now Datasheet
Singapore, Singapore
Low-Power VQFN Analog-to-Digital Converter IC
768-TLV320ADC3100IRGER
Low-Power VQFN Analog-to-Digital Converter IC 768-TLV320ADC3100IRGER
Low-power stereo analog-to-digital converter (ADC) for voice-activated systems and portable audio 24-VQFN -40 to 85 Product overview: TLV320ADC3100IRGER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, VQFN, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320ADC3100IRG ER can be used for catalog matching and distributor lookup.

Low-power stereo analog-to-digital converter (ADC) for voice-activated systems and portable audio 24-VQFN -40 to 85 Product overview: TLV320ADC3100IRGER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, VQFN, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320ADC3100IRGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - TLV320ADC3100IRGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
TLV320ADC3100IRGER
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose TLV320ADC3100IRGER
IC ADC/AUD 24BIT 8K-96K 24VQFN

IC ADC/AUD 24BIT 8K-96K 24VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 900199-TLV320ADC3100IRGER 768-TLV320ADC3100IRGER TLV320ADC3100IRGER
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320ADC3100IRGER Low-Power VQFN Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type 24-VQFN (4x4)
Unlock Full Specs
to access all available technical data