Texas Instruments TLV320ADC3001 92dB SNR Low-Power Stereo ADC (ADC3001) TLV320ADC3001IYZHT

Description
92dB SNR Low-Power Stereo ADC (ADC3001) 16-DSBGA -40 to 85
Request a Quote Datasheet
Description
92dB SNR Low-Power Stereo ADC (ADC3001) 16-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV320ADC3001 92dB SNR Low-Power Stereo ADC (ADC3001) - TLV320ADC3001IYZHT - Texas Instruments
Dallas, TX, United States
TLV320ADC3001 92dB SNR Low-Power Stereo ADC (ADC3001)
TLV320ADC3001IYZHT
TLV320ADC3001 92dB SNR Low-Power Stereo ADC (ADC3001) TLV320ADC3001IYZHT
92dB SNR Low-Power Stereo ADC (ADC3001) 16-DSBGA -40 to 85

92dB SNR Low-Power Stereo ADC (ADC3001) 16-DSBGA -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320ADC3001IYZHT
055153-TLV320ADC3001IYZHT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320ADC3001IYZHT 055153-TLV320ADC3001IYZHT
Manufacturer: Texas Instruments Win Source Part Number: 055153-TLV320ADC3001 IYZHT Packaging: Reel - TR Type: ADC, Audio Mounting: SMD (SMT) Data Interface: DSP, I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DSBGA (2x2) Supply Voltage - Operating: 1.65 V to 1.95 V, 2.6 V to 3.6 V Sampling Rate: 96k Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055153-TLV320ADC3001IYZHT
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: DSP, I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-DSBGA (2x2)
Supply Voltage - Operating: 1.65 V to 1.95 V, 2.6 V to 3.6 V
Sampling Rate: 96k
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TLV320ADC3001IYZHT - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 16-Bit, 1 Func, 2 Channel, Serial Access, PBGA16

ADC, Proprietary Method, 16-Bit, 1 Func, 2 Channel, Serial Access, PBGA16

Supplier's Site Datasheet
Singapore, Singapore
16-bit 3.6V Analog-to-Digital Converter IC
768-TLV320ADC3001IYZHT
16-bit 3.6V Analog-to-Digital Converter IC 768-TLV320ADC3001IYZHT
16-Bit 92dB SNR Stereo ADC, 96kS/s, I2C, 2.6-3.6V, -40-85C Product overview: TLV320ADC3001IYZHT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 3.6V, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320ADC3001IYZ HT can be used for catalog matching and distributor lookup.

16-Bit 92dB SNR Stereo ADC, 96kS/s, I2C, 2.6-3.6V, -40-85C Product overview: TLV320ADC3001IYZHT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 3.6V, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320ADC3001IYZHT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - TLV320ADC3001IYZHT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
TLV320ADC3001IYZHT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose TLV320ADC3001IYZHT
IC ADC/AUDIO 24BIT 96K 16DSBGA

IC ADC/AUDIO 24BIT 96K 16DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLV320ADC3001IYZHT 055153-TLV320ADC3001IYZHT TLV320ADC3001IYZHT 768-TLV320ADC3001IYZHT TLV320ADC3001IYZHT
Product Name TLV320ADC3001 92dB SNR Low-Power Stereo ADC (ADC3001) Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320ADC3001IYZHT 16-bit 3.6V Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type I2C DSP, I2S Serial Serial, I2C
Package Type DSBGA 16-DSBGA (2x2) DSBGA16
Screening Level Catalog
Resolution 24 bits 16 bits
Dissipation 17 milliwatts 1050 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC08060 8-Bit, 20 MSPS to 60 MSPS, 1.3 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08060CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 8 bits
View Details
8 suppliers
ADC07D1520 Low Power, 7-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Conv - ADC07D1520CIYB/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers