Texas Instruments TLV27L2 11-uA/Channel, 160kHz, RR-Out Dual Op Amp TLV27L2IDRG4

Description
11-uA/Channel, 160kHz, RR-Out Dual Op Amp 8-SOIC -40 to 125
Request a Quote
Description
11-uA/Channel, 160kHz, RR-Out Dual Op Amp 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV27L2 is a dual operational amplifier with rail-to-rail output, designed for low-power applications requiring a supply voltage range of 2.7 V to 16 V and an extended industrial temperature range of -40°C to 125°C. It offers a bandwidth of 160 kHz and a quiescent current of 7 μA per channel. The device is available in an 8-pin SOIC package with dimensions matching the SOIC D package, and it supports output swing from -0.2 V to VS+1.2 V. The TLV27L2IDRG4 variant, with a G4 suffix, is confirmed as an active production part with lead-free packaging and qualifies for the same electrical and thermal specifications as the TLV27L2IDR series. No part-specific deviations are indicated for the G4 code, and the base-series ratings for input offset voltage, common-mode rejection, and power supply rejection apply directly.

Datasheet Summary
Powered by GS/AI

The TLV27L2 is a dual operational amplifier with rail-to-rail output, designed for low-power applications requiring a supply voltage range of 2.7 V to 16 V and an extended industrial temperature range of -40°C to 125°C. It offers a bandwidth of 160 kHz and a quiescent current of 7 μA per channel. The device is available in an 8-pin SOIC package with dimensions matching the SOIC D package, and it supports output swing from -0.2 V to VS+1.2 V. The TLV27L2IDRG4 variant, with a G4 suffix, is confirmed as an active production part with lead-free packaging and qualifies for the same electrical and thermal specifications as the TLV27L2IDR series. No part-specific deviations are indicated for the G4 code, and the base-series ratings for input offset voltage, common-mode rejection, and power supply rejection apply directly.

Suppliers

Company
Product
Description
Supplier Links
TLV27L2 11-uA/Channel, 160kHz, RR-Out Dual Op Amp - TLV27L2IDRG4 - Texas Instruments
Dallas, TX, United States
TLV27L2 11-uA/Channel, 160kHz, RR-Out Dual Op Amp
TLV27L2IDRG4
TLV27L2 11-uA/Channel, 160kHz, RR-Out Dual Op Amp TLV27L2IDRG4
11-uA/Channel, 160kHz, RR-Out Dual Op Amp 8-SOIC -40 to 125

11-uA/Channel, 160kHz, RR-Out Dual Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 160kHz Operational Amplifier IC
687-TLV27L2IDRG4
Dual 160kHz Operational Amplifier IC 687-TLV27L2IDRG4
IC OPAMP GP 160kHz RRO 2CH 8SOIC Product overview: TLV27L2IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV27L2IDRG4 can be used for catalog matching and distributor lookup.

IC OPAMP GP 160kHz RRO 2CH 8SOIC Product overview: TLV27L2IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV27L2IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L2IDRG4 - 1109364-TLV27L2IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L2IDRG4
1109364-TLV27L2IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L2IDRG4 1109364-TLV27L2IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1109364-TLV27L2IDRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.06 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 7μA Channel Output Current: 400μA Gain Bandwidth Product (GBP): 160kHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109364-TLV27L2IDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.06 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 7μA
Channel Output Current: 400μA
Gain Bandwidth Product (GBP): 160kHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV27L2IDRG4 687-TLV27L2IDRG4 1109364-TLV27L2IDRG4
Product Name TLV27L2 11-uA/Channel, 160kHz, RR-Out Dual Op Amp Dual 160kHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L2IDRG4
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 8 volts 2.7 to 16 volts
VOS 4.5 millivolts 0.5000 millivolts
Quiescent Current (IQ) 10 microamps
CMRR 58 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC341DW - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
 - CLC410AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers